Status: | Unknown |
---|---|
Series: | 5V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 160mV |
LDO Regulator Case Style | SOT-25 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 5V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 2% |
IC Generic Number | 6204 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.15A |
Output Voltage Nom. | 5V |
Primary Input Voltage | 6V |
Supply Voltage Max | 10V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Fixed LDO |
Fixed Ldo Voltage Regulator, 2V To 10V, 160Mv Dropout, 5Vout, 150Maout, Sot-25-5 Rohs Compliant: Yes |Torex XC6204B502MRN | Newark Electronics |
V REG LDO +5.0V, SMD, 6204, SOT235 | element14 |
LDO Regulator Pos 5V 0.15A 5-Pin SOT-25 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a XC6204B502MRN?
Additional datasheets, footprints and schematics for XC6204B502MRN are listed on our Part Details page. You can also find images and similar parts to XC6204B502MRN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC6204B502MRN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC6204B502MRN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC6204B502MRN fall under?
The XC6204B502MRN is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to XC6204B502MRN when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC6204B502MRN you can contact the distributor directly for product support, shipping queries etc.
Is the XC6204B502MRN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC6204B502MRN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for XC6204B502MRN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC6204B502MRN often in real-time on the comparison pages.
What if I can't find stock of XC6204B502MRN?
You can fill out our help required form which you can use to request a quote for XC6204B502MRN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.