Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-25 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 10V |
IC, LDO VOLT REG, 0.15A, 10V, SOT25-5 | element14 |
Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23 | Newark Electronics |
LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-25 T/R | Avnet America |
Where can I find additional details, specifications and documents for a XC6204B332MRN?
Additional datasheets, footprints and schematics for XC6204B332MRN are listed on our Part Details page. You can also find images and similar parts to XC6204B332MRN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC6204B332MRN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC6204B332MRN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC6204B332MRN fall under?
The XC6204B332MRN is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to XC6204B332MRN when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC6204B332MRN you can contact the distributor directly for product support, shipping queries etc.
Is the XC6204B332MRN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC6204B332MRN have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for XC6204B332MRN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC6204B332MRN often in real-time on the comparison pages.
What if I can't find stock of XC6204B332MRN?
You can fill out our help required form which you can use to request a quote for XC6204B332MRN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.