Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Temperature Max | 450°C |
---|---|
Temperature Min | 50°C, 50°C |
Output Power | - |
Supply Voltage V AC | - |
Supply Voltage V DC | 24V |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
SOLDER POT, 150W, 550C | element14 |
Temperature Max:450°C | Newark Electronics |
Weller Soldering Bath 550 °C 150 W 190 g 24 V | Distrelec |
Where can I find additional details, specifications and documents for a WSB 150?
Additional datasheets, footprints and schematics for WSB 150 are listed on our Part Details page. You can also find images and similar parts to WSB 150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSB 150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSB 150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSB 150 fall under?
The WSB 150 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to WSB 150 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSB 150 you can contact the distributor directly for product support, shipping queries etc.
Is the WSB 150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSB 150 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for WSB 150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSB 150 often in real-time on the comparison pages.
What if I can't find stock of WSB 150?
You can fill out our help required form which you can use to request a quote for WSB 150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.