Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
W12S-P012-AS,
W12S-P012-LD, W12S-P012-M, W12S-P012-MS, $$W12S-P012, W12S-P012-E, W12S-P012-L, ZPF000000000131464, W12S-P012-LS |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
65
in stock
|
Buy Now | |
TE Store
from US$0.14
|
263,001
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
18,003
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
17,024
in stock
|
Buy Now | |
element14
from US$0.36
|
11,251
in stock
|
Buy Now | |
Farnell
from US$0.22
|
11,251
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
4,290
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
4,278
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
3,048
in stock
|
Buy Now | |
Boersig
from US$0.12
|
2,038
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
198
in stock
|
Buy Now | |
Conrad
from US$0.29
|
128
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
18
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,000
in stock
|
Buy Now |
Material | PBT GF |
---|---|
Color | Green |
Number of Positions | 12 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK, 12P, PLG, GRN, SL RET, DT Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Green Primary Product Material: PBT Number of Positions: 12 Operating Temperature Range: -55 – 125 °C Secondary Lock Green | Wedgelocks: Deutsch Dt | Part Number: W12S-P012 | Internal Number: W12S-P012 | Alias Number: $$W12S-P012 | PBT | TE Connectivity | TE Store |
TPA (Terminal Position Assurance) Wedge Lock - Green | Future Electronics |
WEDGELOCK, FOR DT PLUGS, GREEN, 12WAY | element14 |
TE Connectivity Connector Accessories Wedge Lock Straight Plastic Green Automotive Package | Distrelec |
WEDGE LOCK 12P PLG GRN SL RET DT | Rapid Electronics |
Wedgelock, Dt Series Receptacle, 12 Position | Newark Electronics |
Connector consists of housing, contacts and fuse wedge. The fuse wedge is used to secure the contacts and is simply plugged into the housing after the placement of contacts.This text is machine translated. | Conrad |
DT Wedgelock 12way plug | RS |
DT Series Wedgelock for use with Enhanced 12 Way Plug | TE Connectivity W12S-P012 | RS Americas |
Connector Accessory, Wedge Lock, 12 Way Plug, DT | Avnet Abacus |
Where can I find additional details, specifications and documents for a W12S-P012?
Additional datasheets, footprints and schematics for W12S-P012 are listed on our Part Details page. You can also find images and similar parts to W12S-P012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W12S-P012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W12S-P012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W12S-P012 fall under?
The W12S-P012 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W12S-P012 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W12S-P012 you can contact the distributor directly for product support, shipping queries etc.
Is the W12S-P012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W12S-P012 have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for W12S-P012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W12S-P012 often in real-time on the comparison pages.
What if I can't find stock of W12S-P012?
You can fill out our help required form which you can use to request a quote for W12S-P012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.