Status: | Unknown |
---|---|
Series: | VSSAF Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
10,560
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
56,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
6,500
in stock
|
Buy Now | |
element14
from US$0.25
|
6,028
in stock
|
Buy Now | |
Farnell
from US$0.24
|
6,028
in stock
|
Buy Now | |
EBV Elektronik
-
|
52,500
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 5A |
Forward Voltage VF Max | 560mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-221AC |
No. of Pins | 2Pins |
Product Range | VSSAF Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
5A 45V TRENCH SKY RECT. | TTI Europe |
5A,45V,TRENCH SKY RECT. | RS |
5A,45V,trench Sky Rect. |Vishay VSSAF5L45-M3/6A | Newark Electronics |
DIODE, SCHOTTKY, 45V, 5A, SLIMSMA | element14 |
Diode Schottky 45V 5A 2-Pin DO-221AC T/R | EBV Elektronik |
VSSAF5L45 Series 45 V 3 A Trench MOS Barrier Schottky Rectifier - DO-221AC | Future Electronics |
VSSAF5L45-M3/6A, SMT Schottky Diode, 45V 5A, 2-Pin DO-221AC | Siliconix / Vishay VSSAF5L45-M3/6A | RS Americas |
Where can I find additional details, specifications and documents for a VSSAF5L45-M3/6A?
Additional datasheets, footprints and schematics for VSSAF5L45-M3/6A are listed on our Part Details page. You can also find images and similar parts to VSSAF5L45-M3/6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSSAF5L45-M3/6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSSAF5L45-M3/6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSSAF5L45-M3/6A fall under?
The VSSAF5L45-M3/6A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VSSAF5L45-M3/6A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSSAF5L45-M3/6A you can contact the distributor directly for product support, shipping queries etc.
Is the VSSAF5L45-M3/6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSSAF5L45-M3/6A have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VSSAF5L45-M3/6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSSAF5L45-M3/6A often in real-time on the comparison pages.
What if I can't find stock of VSSAF5L45-M3/6A?
You can fill out our help required form which you can use to request a quote for VSSAF5L45-M3/6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.