VS-30WQ10FNTR-M3. Diodes by Vishay Intertechnology

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Newark
Newark
from US$0.22
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
2,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.26
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Diode Configuration Single Dual Anode
Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 3.5A
Forward Voltage VF Max 960mV
Forward Surge Current Ifsm Max 440A
Operating Temperature Max 150°C
No. of Pins 3Pins
RoHS Compliant No

Alternative Descriptions

Diode Configuration:Single Dual Anode | Newark Electronics
Diode Schottky 100V 3.5A 3-Pin(2+Tab) TO-252AA T/R | Avnet America
3.5A 100V SKY TO252AA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-30WQ10FNTR-M3.?

Additional datasheets, footprints and schematics for VS-30WQ10FNTR-M3. are listed on our Part Details page. You can also find images and similar parts to VS-30WQ10FNTR-M3. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-30WQ10FNTR-M3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-30WQ10FNTR-M3. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-30WQ10FNTR-M3. fall under?

The VS-30WQ10FNTR-M3. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-30WQ10FNTR-M3. when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-30WQ10FNTR-M3. you can contact the distributor directly for product support, shipping queries etc.

Is the VS-30WQ10FNTR-M3. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VS-30WQ10FNTR-M3. have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VS-30WQ10FNTR-M3..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-30WQ10FNTR-M3. often in real-time on the comparison pages.

What if I can't find stock of VS-30WQ10FNTR-M3.?

You can fill out our help required form which you can use to request a quote for VS-30WQ10FNTR-M3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay