Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.98
|
No stock
|
Buy Now |
Driver Configuration | Full Bridge |
---|---|
Peak Output Current | 30A |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 36V |
Driver Case Style | SOIC |
No. of Pins | 30Pins |
Input Delay | 250µs |
Output Delay | 250µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 3 |
Channel Configuration | 2/2 |
Device Type | Motor |
Module Configuration | Full Bridge |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +150°C |
Output Resistance | 0.03ohm |
Supply Voltage Range | 5.5V to 36V |
Termination Type | Surface Mount Device |
IC, MOTOR DVR H BRDG 30-MPSO | Farnell |
Where can I find additional details, specifications and documents for a VNH3ASP30-E?
Additional datasheets, footprints and schematics for VNH3ASP30-E are listed on our Part Details page. You can also find images and similar parts to VNH3ASP30-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNH3ASP30-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNH3ASP30-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNH3ASP30-E fall under?
The VNH3ASP30-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VNH3ASP30-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNH3ASP30-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNH3ASP30-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNH3ASP30-E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VNH3ASP30-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNH3ASP30-E often in real-time on the comparison pages.
What if I can't find stock of VNH3ASP30-E?
You can fill out our help required form which you can use to request a quote for VNH3ASP30-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.