Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.28
|
814
in stock
|
Buy Now | |
Farnell
from US$5.37
|
1,182
in stock
|
Buy Now | |
element14
from US$6.05
|
967
in stock
|
Buy Now | |
Newark Electronics
from US$6.34
|
965
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.29
|
155
in stock
|
Buy Now | |
Avnet Silica
-
|
713
in stock
|
Buy Now | |
EBV Elektronik
-
|
31
in stock
|
Buy Now | |
Future Electronics
from US$7.40
|
-
|
Buy Now | |
Avnet America
from US$4.41
|
-
|
Buy Now |
Driver Configuration | High Side |
---|---|
Peak Output Current | 700mA |
Supply Voltage Min | 10.5V |
Supply Voltage Max | 45V |
Driver Case Style | SOIC |
No. of Pins | 36Pins |
Input Delay | 50µs |
Output Delay | 75µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 808 |
Device Type | MOSFET |
IC Generic Number | 808 |
Logic Function Number | 808 |
Module Configuration | High Side |
No. of Outputs | 8Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 0.7A |
Output Current Max | 0.7A |
Output Resistance | 0.15ohm |
Supply Voltage Range | 10.5V to 45V |
Termination Type | Surface Mount Device |
DRIVER, HIGH SIDE, OCTAL CH., 808 | Farnell |
Driver, High Side, Octal Ch., 808 | Newark Electronics |
Octal High-Side Driver 700mA PowerSO36 | RS |
IC: power switch | Transfer Multisort Elektronik |
Power Switch Hi Side 0.7A 36-Pin PowerSO Tube | Avnet Silica |
VN808 Series 1.7 A 45V Surface Mount Octal Channel High Side Driver - POWERSO-36 | Future Electronics |
Where can I find additional details, specifications and documents for a VN808-E?
Additional datasheets, footprints and schematics for VN808-E are listed on our Part Details page. You can also find images and similar parts to VN808-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN808-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN808-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN808-E fall under?
The VN808-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VN808-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN808-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN808-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN808-E have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for VN808-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN808-E often in real-time on the comparison pages.
What if I can't find stock of VN808-E?
You can fill out our help required form which you can use to request a quote for VN808-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.