Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.90
|
572
in stock
|
Buy Now | |
Future Electronics
from US$3.40
|
22,200
in stock
|
Buy Now | |
Schukat Electronic
from US$3.82
|
6,795
in stock
|
Buy Now | |
Newark Electronics
from US$4.75
|
2,385
in stock
|
Buy Now | |
element14
from US$4.54
|
2,385
in stock
|
Buy Now | |
Farnell
from US$4.12
|
2,385
in stock
|
Buy Now | |
Distrelec
from US$6.55
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.76
|
598
in stock
|
Buy Now | |
EBV Elektronik
-
|
57,600
in stock
|
Buy Now | |
Avnet Silica
-
|
20,400
in stock
|
Buy Now | |
Avnet America
from US$3.31
|
-
|
Buy Now |
Output Current | 700mA |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 36V |
Driver Case Style | PowerSO |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
VN330SP Series Quad Channel 36V 0.44 Ohm Current Limit Switch - POWERSO-10 | Future Electronics |
4xHigh-Side-Sw. 36V 0,7A PSO10 | Schukat Electronic |
Solid State Relay Driver, -40 To 125Degc | Newark Electronics |
SOLID STATE RELAY DRIVER, -40 TO 125DEGC | element14 |
ST Power MOSFET, SO-10, 45V | Distrelec |
IC: power switch | Transfer Multisort Elektronik |
Power Switch SSR Quad 0.2R PowerSO-10 | RS |
Power Switch Hi Side 0.7A 10-Pin(10+2Tab) PowerSO T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a VN340SPTR-E?
Additional datasheets, footprints and schematics for VN340SPTR-E are listed on our Part Details page. You can also find images and similar parts to VN340SPTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN340SPTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN340SPTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN340SPTR-E fall under?
The VN340SPTR-E is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to VN340SPTR-E when available in the Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN340SPTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN340SPTR-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN340SPTR-E have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for VN340SPTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN340SPTR-E often in real-time on the comparison pages.
What if I can't find stock of VN340SPTR-E?
You can fill out our help required form which you can use to request a quote for VN340SPTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.