Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.83
|
3,726
in stock
|
Buy Now | |
Future Electronics
from US$6.51
|
28,800
in stock
|
Buy Now | |
Schukat Electronic
from US$4.52
|
5,130
in stock
|
Buy Now | |
Newark Electronics
from US$5.08
|
3,726
in stock
|
Buy Now | |
element14
from US$5.08
|
3,726
in stock
|
Buy Now | |
Avnet Silica
-
|
4,800
in stock
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Current | 700mA |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 36V |
Driver Case Style | PowerSO |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
VN330SP: 55 V 0.32 Ohm Quad High-Side Smart Power Solid-State Relay-PowerSO-10 | Future Electronics |
4xHigh-Side Sw. 36V 0,7A PSO10 | Schukat Electronic |
Solid State Relay Driver, -40 To 125Degc | Newark Electronics |
SOLID STATE RELAY DRIVER, -40 TO 125DEGC | element14 |
Power Switch Hi Side 0.7A 10-Pin(10+2Tab) PowerSO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a VN330SPTR-E?
Additional datasheets, footprints and schematics for VN330SPTR-E are listed on our Part Details page. You can also find images and similar parts to VN330SPTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN330SPTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN330SPTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN330SPTR-E fall under?
The VN330SPTR-E is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to VN330SPTR-E when available in the Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN330SPTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN330SPTR-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN330SPTR-E have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for VN330SPTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN330SPTR-E often in real-time on the comparison pages.
What if I can't find stock of VN330SPTR-E?
You can fill out our help required form which you can use to request a quote for VN330SPTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.