Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | - |
---|---|
Peak Output Current | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Driver Case Style | SIP |
No. of Pins | 12Pins |
Input Delay | 0.4µs |
Output Delay | 0.4µs |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Module Configuration | N Channel |
Operating Temperature Range | -20°C to +70°C |
Output Resistance | 2kohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Output Current | 5A |
---|---|
Supply Voltage Min | 14V |
Supply Voltage Max | 17V |
Driver Case Style | SIP |
No. of Pins | 14Pins |
Input Delay | 400ns |
Output Delay | 400ns |
Igbt Gate Driver, 5A, 400Ns, Sip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a VLA542-01R?
Additional datasheets, footprints and schematics for VLA542-01R are listed on our Part Details page. You can also find images and similar parts to VLA542-01R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLA542-01R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLA542-01R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLA542-01R fall under?
The VLA542-01R is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VLA542-01R when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLA542-01R you can contact the distributor directly for product support, shipping queries etc.
Is the VLA542-01R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLA542-01R have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for VLA542-01R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLA542-01R often in real-time on the comparison pages.
What if I can't find stock of VLA542-01R?
You can fill out our help required form which you can use to request a quote for VLA542-01R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.