Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 120V |
Forward Current If(AV) | 60A |
Forward Voltage VF Max | 970mV |
Forward Surge Current Ifsm Max | 320A |
Operating Temperature Max | 175°C |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
60A, 120V, Smpd, Trench Sky Rect. |Vishay V60DM120CHM3/I | Newark Electronics |
Diode Schottky Barrier Rectifier 120V 60A 3-Pin TO-263AC Plastic T/R | Avnet America |
60A 120V SKY TO263AC | TTI Europe |
Where can I find additional details, specifications and documents for a V60DM120CHM3/I.?
Additional datasheets, footprints and schematics for V60DM120CHM3/I. are listed on our Part Details page. You can also find images and similar parts to V60DM120CHM3/I. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V60DM120CHM3/I. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V60DM120CHM3/I. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V60DM120CHM3/I. fall under?
The V60DM120CHM3/I. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to V60DM120CHM3/I. when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V60DM120CHM3/I. you can contact the distributor directly for product support, shipping queries etc.
Is the V60DM120CHM3/I. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V60DM120CHM3/I. have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for V60DM120CHM3/I..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V60DM120CHM3/I. often in real-time on the comparison pages.
What if I can't find stock of V60DM120CHM3/I.?
You can fill out our help required form which you can use to request a quote for V60DM120CHM3/I. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.