Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 4A |
Supply Voltage Min | 4V |
Supply Voltage Max | 15V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 25ns |
Output Delay | 35ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 27324 |
Device Type | MOSFET Driver |
IC Generic Number | 27324 |
Logic Function Number | 27324 |
Module Configuration | Low Side |
No. of Channels | 2Channels |
No. of Drivers | 2Drivers |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Resistance | 30ohm |
Output Voltage | 300mV |
Output Voltage Max | 450mV |
Power Dissipation Pd | 350mW |
Supply Voltage Range | 4V to 15V |
Termination Type | Through Hole |
IC: driver | TME |
Where can I find additional details, specifications and documents for a UCC27324P .?
Additional datasheets, footprints and schematics for UCC27324P . are listed on our Part Details page. You can also find images and similar parts to UCC27324P . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC27324P . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC27324P . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC27324P . fall under?
The UCC27324P . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC27324P . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC27324P . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC27324P . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC27324P . have stock available?
Authorised distributors including TME have stock available or on a lead time for UCC27324P ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC27324P . often in real-time on the comparison pages.
What if I can't find stock of UCC27324P .?
You can fill out our help required form which you can use to request a quote for UCC27324P . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.