Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Non-Inverting |
---|---|
Peak Output Current | 3A |
Supply Voltage Min | 5V |
Supply Voltage Max | 35V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 25ns |
Output Delay | 25ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET Driver |
Module Configuration | Dual |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 5V to 35V |
UC3708N, MOSFET Power Drivers | RS |
Mosfet Driver, 2 Ch, 35V, 8Dip | Newark Electronics |
MOSFET DRIVER, 2 CH, 35V, 8DIP | element14 |
3-A/3-A dual-channel gate driver with 35-V VDD, with 25-ns prop delay in a 16-pin SOIC package | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3708N .?
Additional datasheets, footprints and schematics for UC3708N . are listed on our Part Details page. You can also find images and similar parts to UC3708N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3708N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3708N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3708N . fall under?
The UC3708N . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UC3708N . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3708N . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3708N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3708N . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UC3708N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3708N . often in real-time on the comparison pages.
What if I can't find stock of UC3708N .?
You can fill out our help required form which you can use to request a quote for UC3708N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.