Driver Configuration | Low Side |
---|---|
Peak Output Current | 1.5A |
Supply Voltage Min | 5V |
Supply Voltage Max | 40V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 100ns |
Output Delay | 100ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3705 |
Device Type | Power |
Module Configuration | Low Side |
No. of Channels | 1Channels |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 5V to 40V |
1.5-A/1.5-A dual-channel gate driver with 40-V VDD and thermal shutdown, in 8-pin packages | Texas Instruments |
Mosfet Driver, High Speed, Dip-8 | Newark Electronics |
IC, DRIVER, POWER, HIGH SPEED | element14 |
MOSFET DRVR 1.5A Single High Speed | RS |
MOSFET DRVR 1.5A 1-OUT High Speed Inv/Non-Inv 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a UC3705N .?
Additional datasheets, footprints and schematics for UC3705N . are listed on our Part Details page. You can also find images and similar parts to UC3705N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3705N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3705N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3705N . fall under?
The UC3705N . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UC3705N . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3705N . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3705N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3705N . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UC3705N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3705N . often in real-time on the comparison pages.
What if I can't find stock of UC3705N .?
You can fill out our help required form which you can use to request a quote for UC3705N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.