Status: | Active |
---|---|
Series: | UAA2016 |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
No stock
|
Buy Now | |
Distrelec
from US$1.13
|
75
in stock
|
Buy Now | |
Avnet Silica
-
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
-
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
element14
from US$0.91
|
-
|
Buy Now | |
Avnet Asia
from US$0.82
|
-
|
Buy Now | |
Farnell
from US$0.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Zero Voltage Switch for Triacs, up to 2.0 kW (MAC212A8) |
Direct AC Line Operation |
Proportional Regulation of Temperature over a 1°C Band |
Programmable Temperature Reduction |
Preset Temperature (i.e. Defrost) |
Sensor Failsafe |
Adjustable Hysteresis |
Low External Component Count |
Applications |
---|
Precision Regulation of Electrical Heating Systems |
Clothes Irons |
End Products |
---|
Panel Heaters |
Description | UAA2016 |
---|---|
Compliance | Pb-free Halide free |
Number of Drivers | 1 |
VCC Max (V) | -10 |
V(BR)GSS Max (V) | 6.5 |
V(BR)DSS Max (V) | 10 |
ID Max (A) | 0.15 |
rDS(on) Max (Ω) | 7.7 |
Tj Max (°C) | 85 |
Package Type | PDIP-8 |
onsemi Driver IC PDIP | Distrelec |
Power Controller 8-Pin PDIP Rail | Avnet Silica |
Zero voltage switch controller,UAA2016P | RS |
Controller, Zero Volt, 2016, Dip8 | Newark Electronics |
UAA2016 Series 2 kW 0.9 mA Zero Voltage Switch Power Controller - PDIP-8 | Future Electronics |
CONTROLLER, ZERO VOLT, 2016, DIP8 | element14 |
Where can I find additional details, specifications and documents for a UAA2016PG?
Additional datasheets, footprints and schematics for UAA2016PG are listed on our Part Details page. You can also find images and similar parts to UAA2016PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UAA2016PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UAA2016PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UAA2016PG fall under?
The UAA2016PG is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to UAA2016PG when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UAA2016PG you can contact the distributor directly for product support, shipping queries etc.
Is the UAA2016PG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for UAA2016PG have stock available?
Authorised distributors including Distrelec, Avnet Silica, RS, Newark Electronics and Future Electronics have stock available or on a lead time for UAA2016PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UAA2016PG often in real-time on the comparison pages.
What if I can't find stock of UAA2016PG?
You can fill out our help required form which you can use to request a quote for UAA2016PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.