Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
480
in stock
|
Buy Now | |
Texas Instruments
from US$0.24
|
114,608
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
1,006
in stock
|
Buy Now | |
Micros
from US$0.39
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
486
in stock
|
Buy Now | |
element14
from US$0.56
|
486
in stock
|
Buy Now | |
Farnell
from US$0.60
|
486
in stock
|
Buy Now |
Fixed Output Voltage Nom. | 5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 7V |
Input Voltage Max | 25V |
Product Range | 7805 Voltage Regulators |
Output Current | 500mA |
Output Type | Fixed |
Linear Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 78 |
IC Generic Number | 78M05 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.5A |
Output Voltage Max | 5V |
Output Voltage Min | 4.75V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 25V |
Supply Voltage Min | 7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | 3-Terminal Fixed Positive |
500-mA, 30-V, linear voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
IC: stabilizator napięcia | Micros |
V Reg, 5V, 0.5A, 78M05, Sot-223-4 | Newark Electronics |
V REG, 5V, 0.5A, 78M05, SOT-223-4 | element14 |
Reg Standard Lin Fix Pos 5V 0.5A 4-Pin | RS |
Where can I find additional details, specifications and documents for a UA78M05IDCY?
Additional datasheets, footprints and schematics for UA78M05IDCY are listed on our Part Details page. You can also find images and similar parts to UA78M05IDCY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78M05IDCY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78M05IDCY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78M05IDCY fall under?
The UA78M05IDCY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78M05IDCY when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78M05IDCY you can contact the distributor directly for product support, shipping queries etc.
Is the UA78M05IDCY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78M05IDCY have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Micros, Newark Electronics and element14 have stock available or on a lead time for UA78M05IDCY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78M05IDCY often in real-time on the comparison pages.
What if I can't find stock of UA78M05IDCY?
You can fill out our help required form which you can use to request a quote for UA78M05IDCY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.