UA78M05CDCYR . Part Information
Details for UA78M05CDCYR . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Downloads


Part Specifications
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 7V |
Input Voltage Max | 25V |
Product Range | 5V Linear Voltage Regulators |
Output Current | 500mA |
Output Type | Fixed |
Linear Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- LDO, FIXED, 5V, 0.5A, SOT-223-4 ROHS COMPLIANT: YES | Newark Electronics
- 500-mA, 30-V, linear voltage regulator | Texas Instruments
Viewing Distributors for UA78M05CDCYR .
Loading...
Loading Results for UA78M05CDCYR .