Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.98
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.87
|
144
in stock
|
Buy Now | |
CoreStaff
from US$3.14
|
100
in stock
|
Buy Now | |
Distrelec
from US$6.51
|
35
in stock
|
Buy Now | |
Conrad
from US$10.07
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$5.55
|
-
|
Buy Now | |
RS Americas
from US$5.68
|
-
|
Buy Now | |
element14
from US$40.31
|
-
|
Buy Now | |
TRC Electronics
from US$4.86
|
-
|
Buy Now | |
Buerklin
from US$5.34
|
-
|
Buy Now | |
Sager
from US$4.79
|
-
|
Buy Now | |
Farnell
from US$5.43
|
-
|
Buy Now |
Input Voltage | Nov-32VDC |
---|---|
Output Voltage | 9 |
Output Current | 500mA |
Efficiency | 96% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.5mm |
Width | 7.55mm |
10.2mm | |
Weight | 1.95gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
Traco Power DC/DC Converter 11 ... 32V 9V Fixed | Distrelec |
Switching Regulator 11-32Vin 9Vout 0.5A | RS |
Not insulated converters in the SIL-housing. Permanent short circuit, excellent behavior in the case of input and load change, low standby current.This text is machine translated. | Conrad |
Linear Regulator Dc/Dc Converter, Through Hole, 1, 6.3 W, 9 V, 500 Ma, 11 V Rohs Compliant: Yes |Traco Power TSR 0.5-2490 | Newark Electronics |
TRACOPOWER Switching Regulator, 11 - 32V dc Input, 9V dc Output, 0.5A | TRACO Power TSR 0.5-2490 | RS Americas |
DC-DC CONVERTER, 9V, 0.5A, SIP | element14 |
Switching Regulator Non-Isolated SIP Package | TRC Electronics |
DC/DC-Wandler, 11-32 VDC, 5 W, 1 Ausgang, 9 VDC, 96 % Wirkungsgrad, TSR 0.5-2490 | Buerklin |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a TSR 0.5-2490?
Additional datasheets, footprints and schematics for TSR 0.5-2490 are listed on our Part Details page. You can also find images and similar parts to TSR 0.5-2490 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 0.5-2490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 0.5-2490 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 0.5-2490 fall under?
The TSR 0.5-2490 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 0.5-2490 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 0.5-2490 you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 0.5-2490 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 0.5-2490 have stock available?
Authorised distributors including Transfer Multisort Elektronik, CoreStaff, Distrelec, RS and Conrad have stock available or on a lead time for TSR 0.5-2490.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 0.5-2490 often in real-time on the comparison pages.
What if I can't find stock of TSR 0.5-2490?
You can fill out our help required form which you can use to request a quote for TSR 0.5-2490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.