Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.90
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$28.10
|
271
in stock
|
Buy Now | |
element14
from US$31.30
|
271
in stock
|
Buy Now | |
Farnell
from US$25.71
|
271
in stock
|
Buy Now | |
Sager
from US$23.75
|
98
in stock
|
Buy Now | |
Distrelec
from US$33.08
|
62
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.58
|
53
in stock
|
Buy Now | |
RS Americas
from US$28.51
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$36.32
|
9
in stock
|
Buy Now | |
Conrad
from US$42.77
|
9
in stock
|
Buy Now | |
TRC Electronics
from US$24.99
|
-
|
Buy Now | |
Buerklin
from US$26.84
|
-
|
Buy Now |
Input Voltage | Oct-30VDC |
---|---|
Output Voltage | 5 |
Output Current | 3000mA |
Efficiency | 95% |
Package Style | Open frame |
Length | 6mm |
Width | 10.4mm |
16.5mm | |
Weight | 2.1gg |
country of origin | TW |
ESD Sensitive | No |
Non Isolated Board Mount Dc/Dc Converter, Sip, 18 W, 5 V, 15 V, 3 A, 10 V Rohs Compliant: Yes |Traco Power TSR 3-24150 | Newark Electronics |
CONVERTER, DC-DC, 5V-15V, 18W | element14 |
Non-Isolated DC/DC Converters | Sager |
Switching Regulator 10-30Vin 5-15Vout 3A | RS |
Traco Power DC/DC Converter 10 ... 30V 15V Adjustable | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC Converter Switching Regulator, 10-30Vin 5-15V, 3A, TSR 3 Series | TRACO Power TSR 3-24150 | RS Americas |
TracoPower TSR 3-24150 Switching Regulator 3A 24V 5.0-15V | Rapid Electronics |
The new TSR-3 series dc/dc-converters are non-isolated step-down switching regulators for point of load applications. A high efficiency up to 95 % allows a full 3 A load operation up to +50°C ambient temperature without the need of any heatsink or forced cooling. The TSR-3 switching regulators provide a remote On/Off input and are the ideal solution for many battery powered applications. | Conrad |
DC-DC Converter Straight Pins Switching Regulator | TRC Electronics |
DC/DC-Wandler, 10-30 VDC, 45 W, 1 Ausgang, 5 VDC, 95 % Wirkungsgrad, TSR 3-24150 | Buerklin |
Where can I find additional details, specifications and documents for a TSR 3-24150?
Additional datasheets, footprints and schematics for TSR 3-24150 are listed on our Part Details page. You can also find images and similar parts to TSR 3-24150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 3-24150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 3-24150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 3-24150 fall under?
The TSR 3-24150 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 3-24150 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 3-24150 you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 3-24150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 3-24150 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for TSR 3-24150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 3-24150 often in real-time on the comparison pages.
What if I can't find stock of TSR 3-24150?
You can fill out our help required form which you can use to request a quote for TSR 3-24150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.