DC / DC Non Isolated Board Mount Converters - Adjustable Output

Parts from DC / DC Non Isolated Board Mount Converters - Adjustable Output Category

Viewing page 1 of 13
1 to 20 of 255 parts currently displaying
Artesyn Embedded Technologies

Power Supply Approvals:ITE; Output Power Max:50W; Output Voltage Min:590mV; Output Voltage Max:5.1V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Non Isolated POL; Input Voltage DC Min:3V RoHS Compliant: Yes

Artesyn Embedded Technologies

Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:590mV; Output Voltage Max:5.1V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Non Isolated POL; Input Voltage DC Min:3V RoHS Compliant: Yes

Artesyn Embedded Technologies

Power Supply Approvals:ITE; Output Power Max:50W; Output Voltage Min:590mV; Output Voltage Max:5.1V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Non Isolated POL; Input Voltage DC Min:3V RoHS Compliant: Yes

Artesyn Embedded Technologies

Power Supply Approvals:ITE; Output Power Max:50W; Output Voltage Min:590mV; Output Voltage Max:5.1V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Non Isolated POL; Input Voltage DC Min:3V RoHS Compliant: Yes

I6A4W020A033V-005-R from Tdk-Lambda
Tdk-Lambda

DC-DC CONVERTER, 3.3V TO 15V, 20A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes

OKR-T/3-W12-C from Murata Power Solutions
Murata Power Solutions

Non Isolated Board Mount DC/DC Converter, SIP, 15 W, 591 mV, 6 V, 3 A, 4.5 V RoHS Compliant: Yes

Artesyn Embedded Technologies

Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:590mV; Output Voltage Max:5.1V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Non Isolated POL; Input Voltage DC Min:3V RoHS Compliant: Yes

PTH04T220WAD from Texas Instruments
Texas Instruments

DC-DC CONVERTER, NON ISO POL, 1 O/P, 57.6W, 16A; Power Supply Approvals:ITE; Output Power Max:57.6W; Output Voltage Min:690mV; Output Voltage Max:3.6V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; Height:8.5mm RoHS Compliant: Yes

OKI-T/36W-W40N-C from Murata Power Solutions
Murata Power Solutions

DC-DC CONV, NON ISO POL, 1 O/P, 36W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:36W; Output Voltage Min:5.021V; Output Voltage Max:15.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:8.64mmRoHS Compliant: Yes

OKI-T/36W-W40N-C from Murata Power Solutions
Murata Power Solutions

DC-DC CONVERTER, NON ISO POL, 1 O/P, 36W, 3A; Power Supply Approvals:ITE; Output Power Max:36W; Output Voltage Min:5.021V; Output Voltage Max:15.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:8.64mm RoHS Compliant: Yes

PTH04T230WAD from Texas Instruments
Texas Instruments

IC, MODULE 6A 2.2/5.5V HZ T/H 10DIP; Output Power Max:21.6W; Output Voltage Min:690mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:-; DC / DC Converter Type:-; Input Voltage DC Min:2.2V; Input RoHS Compliant: Yes

PTH05050WAH from Texas Instruments
Texas Instruments

IC, NON-ISOL ADJ PWR MOD, 600KHZ; Output Power Max:21.6W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC RoHS Compliant: Yes

PTH05050WAZ from Texas Instruments
Texas Instruments

DC/DC 5VIN 6A ADJ O/P, SMD, 5050; Output Power Max:21.6W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input RoHS Compliant: Yes

PTH08T220WAD from Texas Instruments
Texas Instruments

DC/DC, 14VIN, 16A, 1.5%, ADJ, MODULE; Output Power Max:88W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC RoHS Compliant: Yes

PTH08T220WAZ from Texas Instruments
Texas Instruments

DC/DC CONVERTER; Output Power Max:88W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input Voltage DC Min:4.5V; RoHS Compliant: Yes

PTH08T230WAD from Texas Instruments
Texas Instruments

DC-DC CONV, NON-ISO POLA, ADJ O/P, 6A; Output Power Max:33W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:4.5V; RoHS Compliant: Yes

PTH08T240WAD from Texas Instruments
Texas Instruments

IC, MODULE PIP 10A HORZ T/H 11-DIP; Output Power Max:55W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC RoHS Compliant: Yes

PTH08T241WAD from Texas Instruments
Texas Instruments

DC-DC CONVERTER, 1 O/P, 0.69-5.5V, 10A; Output Power Max:55W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC RoHS Compliant: Yes

PTH08000WAH from Texas Instruments
Texas Instruments

MODULE PIP .9-5.5V 2.25A HORZ TH; Output Power Max:12.37W; Output Voltage Min:900mV; Output Voltage Max:5.5V; Output Current Max:2.25A; DC / DC Converter Output Type:-; DC / DC Converter Type:POLA, DIP; Input Voltage DC Min:4.5V; RoHS Compliant: Yes

PTH08080WAD from Texas Instruments
Texas Instruments

DC-DC CONV, NON ISO POL, 1 O/P, 2.25A; Output Power Max:10W; Output Voltage Min:900mV; Output Voltage Max:5.5V; Output Current Max:2.25A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC RoHS Compliant: Yes

See more parts featured in this category or return to DC / DC Converters
Viewing page 1 of 13
1 to 20 of 255 parts currently displaying