Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.09
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$9.11
|
5,249
in stock
|
Buy Now | |
Farnell
from US$9.78
|
5,249
in stock
|
Buy Now | |
element14
from US$10.31
|
5,243
in stock
|
Buy Now | |
Sager
from US$8.71
|
3,150
in stock
|
Buy Now | |
TRC Electronics
from US$9.86
|
2,039
in stock
|
Buy Now | |
SOS electronic
from US$7.95
|
827
in stock
|
Buy Now | |
Distrelec
from US$10.76
|
768
in stock
|
Buy Now | |
RS Americas
from US$10.11
|
100
in stock
|
Buy Now | |
Conrad
from US$16.21
|
61
in stock
|
Buy Now | |
Buerklin
from US$9.75
|
41
in stock
|
Buy Now |
Input Voltage | 6.5-36VDC |
---|---|
Output Voltage | 5 |
Output Current | 2000mA |
Efficiency | 94% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 14mm |
Width | 7.5mm |
10.1mm | |
Weight | 2.6gg |
country of origin | TW |
ESD Sensitive | No |
Dc-Dc Converter, 5V, 2A | Newark Electronics |
DC-DC CONVERTER, 5V, 2A | Farnell |
Non-Isolated DC/DC Converters | Sager |
DC-DC Converter SIP Package Switching Regulator | TRC Electronics |
Non-Isolated DC/DC Converter 6,5-36V/5V 2A SIP3 | SOS electronic |
Traco Power DC/DC Converter 6.5 ... 36V 5V 2A | Distrelec |
Switching Regulator 5Vout 2A | RS |
DC-DC Converter | RS Americas |
Compact SIL casing, pin-compatible with LMxx linear regulators. No heat sink required. Integrated filter capacitors, excellent behavior in the case of input and load change, short-circuit proof.This text is machine translated. | Conrad |
DC/DC-Wandler, 6,5-36 VDC, 10 W, 1 Ausgang, 5 VDC, 94 % Wirkungsgrad, TSR 2-2450 | Buerklin |
Where can I find additional details, specifications and documents for a TSR 2-2450?
Additional datasheets, footprints and schematics for TSR 2-2450 are listed on our Part Details page. You can also find images and similar parts to TSR 2-2450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 2-2450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 2-2450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 2-2450 fall under?
The TSR 2-2450 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 2-2450 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 2-2450 you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 2-2450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 2-2450 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Sager and TRC Electronics have stock available or on a lead time for TSR 2-2450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 2-2450 often in real-time on the comparison pages.
What if I can't find stock of TSR 2-2450?
You can fill out our help required form which you can use to request a quote for TSR 2-2450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.