Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.25
|
277
in stock
|
Buy Now | |
Newark Electronics
from US$9.11
|
1,042
in stock
|
Buy Now | |
element14
from US$11.75
|
1,042
in stock
|
Buy Now | |
Farnell
from US$9.78
|
1,042
in stock
|
Buy Now | |
Distrelec
from US$10.76
|
128
in stock
|
Buy Now | |
RS Americas
from US$10.58
|
75
in stock
|
Buy Now | |
SOS electronic
from US$9.75
|
64
in stock
|
Buy Now | |
CoreStaff
from US$9.27
|
40
in stock
|
Buy Now | |
Conrad
from US$16.21
|
7
in stock
|
Buy Now | |
TRC Electronics
from US$9.86
|
6
in stock
|
Buy Now | |
Buerklin
from US$9.75
|
-
|
Buy Now | |
Sager
from US$8.44
|
-
|
Buy Now |
Input Voltage | 15-36VDC |
---|---|
Output Voltage | 12 |
Output Current | 2000mA |
Efficiency | 95% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 14mm |
Width | 7.5mm |
10.1mm | |
Weight | 2.6gg |
country of origin | TW |
ESD Sensitive | No |
Dc-Dc Converter, 12V, 2A | Newark Electronics |
DC-DC CONVERTER, 12V, 2A | element14 |
Switching Regulator 12Vout 2A | RS |
Traco Power DC/DC Converter 15 ... 36V 12V 2A | Distrelec |
DC-DC Converter | RS Americas |
Non-Isolated DC/DC Converter 15-36V/12V 2A SIP3 | SOS electronic |
Compact SIL casing, pin-compatible with LMxx linear regulators. No heat sink required. Integrated filter capacitors, excellent behavior in the case of input and load change, short-circuit proof.This text is machine translated. | Conrad |
DC-DC Converter SIP Package Switching Regulator | TRC Electronics |
DC/DC-Wandler, 15-36 VDC, 24 W, 1 Ausgang, 12 VDC, 95 % Wirkungsgrad, TSR 2-24120 | Buerklin |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a TSR 2-24120?
Additional datasheets, footprints and schematics for TSR 2-24120 are listed on our Part Details page. You can also find images and similar parts to TSR 2-24120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 2-24120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 2-24120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 2-24120 fall under?
The TSR 2-24120 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 2-24120 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 2-24120 you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 2-24120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 2-24120 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for TSR 2-24120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 2-24120 often in real-time on the comparison pages.
What if I can't find stock of TSR 2-24120?
You can fill out our help required form which you can use to request a quote for TSR 2-24120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.