Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.00
Input Voltage | 20-72VDC |
---|---|
Output Voltage | 15 |
Output Current | 600mA |
Efficiency | 94% |
Package Style | SIP3, Non-conductive Plastic |
Length | 12mm |
Width | 8.6mm |
13.4mm | |
Weight | 3gg |
country of origin | TW |
ESD Sensitive | No |
Switching Regulator 20-72Vin 15Vout 0.6A | RS |
Dc-Dc Converter, 15V, 0.6A | Newark Electronics |
DC-DC Converter, POL, Industrial, Encapsulated, 0.6A, 15V Out, 20-72V In | TRACO Power TSR 0.6-48150WI | RS Americas |
DC-DC CONVERTER, 15V, 0.6A | element14 |
TRACO DC/DC Converter Non-Isolated POL SIP-3 Package | TRC Electronics |
Traco Power DC/DC Converter 20 ... 72V 15V Fixed | Distrelec |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a TSR 0.6-48150WI?
Additional datasheets, footprints and schematics for TSR 0.6-48150WI are listed on our Part Details page. You can also find images and similar parts to TSR 0.6-48150WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 0.6-48150WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 0.6-48150WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 0.6-48150WI fall under?
The TSR 0.6-48150WI is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 0.6-48150WI when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 0.6-48150WI you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 0.6-48150WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 0.6-48150WI have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for TSR 0.6-48150WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 0.6-48150WI often in real-time on the comparison pages.
What if I can't find stock of TSR 0.6-48150WI?
You can fill out our help required form which you can use to request a quote for TSR 0.6-48150WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.