DC / DC Non Isolated Board Mount Converters - Fixed Output
Parts from DC / DC Non Isolated Board Mount Converters - Fixed Output Category
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
DC-DC CONVERTER, 3.3V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:9.9W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
DC-DC CONVERTER, 3.3V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:19.8W; Output Current Max:6A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mmRoHS Compliant: Yes
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Current Max:6A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
DC-DC CONVERTER, NON ISO POL, 1 O/P, 36W, 3A, 15.5V, FULL REEL; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:19V RoHS Compliant: Yes
DC-DC CONV, NON ISO POL, 1 O/P, 36W, 3A, 15.5V; No. of Outputs:1 Output; Output Power Max:36W; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:19VRoHS Compliant: Yes
DC-DC CONVERTER, 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage Nom.:5V; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:4V; RoHS Compliant: Yes
DC-DC CONV, NON-ISO, ADJ, 1O/P, 0.65A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:3.6V; Output Current Max:650mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes
DC-DC CONV, NON-ISO POL, ADJ, 1O/P, 1A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:3.6V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes
DC-DC CONV, NON ISO POL, 1 O/P, 20A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:-; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input VoltageRoHS Compliant: Yes
DC-DC CONV, NON ISO POL, 1 O/P, 20A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:-; Output Current Max:-; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Through Hole; Input Voltage DC RoHS Compliant: Yes
DC-DC CONV, NON ISO POL, 1 O/P, 15W, 3A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage Nom.:-; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Through Hole; Input Voltage DCRoHS Compliant: Yes
DC-DC CONVERTER, NON ISO POL, 1 O/P, 33W, 10A, 3.3V, FULL REEL; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:33W; Output Current Max:10A; DC / DC Converter Output Type:Fixed; Input Voltage DC Min:4.5V RoHS Compliant: Yes
DC-DC CONV, NON ISO POL, 1 O/P, 30A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:-; Output Current Max:30A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input VoltageRoHS Compliant: Yes
DC-DC CONV, NON ISO POL, 1O/P, 2A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:6V; Output Current Max:2A; DC / DC Converter Output Type:-; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:6V;RoHS Compliant: Yes