Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.80
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$5.55
|
4,085
in stock
|
Buy Now | |
Farnell
from US$5.58
|
4,085
in stock
|
Buy Now | |
element14
from US$6.86
|
3,975
in stock
|
Buy Now | |
Sager
from US$4.75
|
1,119
in stock
|
Buy Now | |
SOS electronic
from US$4.39
|
698
in stock
|
Buy Now | |
CoreStaff
from US$6.12
|
200
in stock
|
Buy Now | |
Distrelec
from US$6.53
|
24
in stock
|
Buy Now | |
Conrad
from US$10.10
|
17
in stock
|
Buy Now | |
RS Americas
from US$6.12
|
-
|
Buy Now | |
TRC Electronics
from US$4.86
|
-
|
Buy Now | |
Buerklin
from US$5.35
|
-
|
Buy Now |
Input Voltage | 4.75-32VDC |
---|---|
Output Voltage | 3.3 |
Output Current | 500mA |
Efficiency | 91% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.5mm |
Width | 7.55mm |
10.2mm | |
Weight | 1.95gg |
country of origin | TW |
ESD Sensitive | No |
Linear Regulator Dc/Dc Converter, Through Hole, 1, 2.75 W, 3.3 V, 500 Ma, 4.75 V Rohs Compliant: Yes |Traco Power TSR 0.5-2433 | Newark Electronics |
DC-DC CONVERTER, 3.3V, 0.5A, SIP | Farnell |
Non-Isolated DC/DC Converters | Sager |
Non-Isolated DC/DC Converter 4,75-32V/3,3V 0,5A SIP3 | SOS electronic |
Switching Regulator 4.75-32Vi 3.3Vo 0.5A | RS |
Traco Power DC/DC Converter 4.75 ... 32V 3.3V Fixed | Distrelec |
Not insulated converters in the SIL-housing. Permanent short circuit, excellent behavior in the case of input and load change, low standby current.This text is machine translated. | Conrad |
TRACOPOWER Switching Regulator, 4.75 - 32V dc Input, 3.3V dc Output, 0.5A | TRACO Power TSR 0.5-2433 | RS Americas |
Switching Regulator Non-Isolated SIP Package | TRC Electronics |
DC/DC-Wandler, 4,75-32 VDC, 2 W, 1 Ausgang, 3,3 VDC, 91 % Wirkungsgrad, TSR 0.5-2433 | Buerklin |
Where can I find additional details, specifications and documents for a TSR 0.5-2433?
Additional datasheets, footprints and schematics for TSR 0.5-2433 are listed on our Part Details page. You can also find images and similar parts to TSR 0.5-2433 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 0.5-2433 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 0.5-2433 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 0.5-2433 fall under?
The TSR 0.5-2433 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 0.5-2433 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 0.5-2433 you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 0.5-2433 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 0.5-2433 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Sager and SOS electronic have stock available or on a lead time for TSR 0.5-2433.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 0.5-2433 often in real-time on the comparison pages.
What if I can't find stock of TSR 0.5-2433?
You can fill out our help required form which you can use to request a quote for TSR 0.5-2433 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.