Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 20.5VDC |
---|---|
Output Voltage | -9 |
Output Current | 1000mA |
Efficiency | 90% |
Package Style | SIP3, Plastic (UL 94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
16.5mm | |
Weight | 3.1gg |
country of origin | TW |
ESD Sensitive | No |
Switching Regulator -12-32Vin -9Vout -1A | RS |
Dc-Dc Converter, -9V, 1A | Newark Electronics |
Switching Regulator -12-32Vin -9Vout -1A | TRACO Power TSN 1-2490 | RS Americas |
DC-DC Converter Straight Pins Switching Regulator | TRC Electronics |
DC/DC-Wandler, -11,5--32 VDC, 9 W, 1 Ausgang, -9 VDC, 93 % Wirkungsgrad, TSN 1-2490 | Buerklin |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a TSN 1-2490?
Additional datasheets, footprints and schematics for TSN 1-2490 are listed on our Part Details page. You can also find images and similar parts to TSN 1-2490 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSN 1-2490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSN 1-2490 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSN 1-2490 fall under?
The TSN 1-2490 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSN 1-2490 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSN 1-2490 you can contact the distributor directly for product support, shipping queries etc.
Is the TSN 1-2490 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSN 1-2490 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TSN 1-2490.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSN 1-2490 often in real-time on the comparison pages.
What if I can't find stock of TSN 1-2490?
You can fill out our help required form which you can use to request a quote for TSN 1-2490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.