Status: | Unknown |
---|---|
Series: | 5V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 0V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 380mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | 5V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Base Number | 2951 |
Device Marking | TS2951CS-5.0 RL |
External Depth | 1.75mm |
External Length / Height | 6.2mm |
External Width | 5mm |
IC Package (Case style) | SOP-8 |
Lead Spacing | 1.27mm |
No. of Outputs | 1Outputs |
Operating Temperature Range | -20°C to +85°C |
Operating Voltage Tolerance + | 0.5% |
Output Current Max | 0.15A |
Output Voltage Nom. | 5V |
Primary Input Voltage | 15V |
Supply Voltage Max | 30V |
Supply Voltage Min | 6V |
Termination Type | Surface Mount Device |
Voltage Drop @ Rated Current | 380mV |
IC, V REG +5V, 2951, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a TS2951CS50 RLGL?
Additional datasheets, footprints and schematics for TS2951CS50 RLGL are listed on our Part Details page. You can also find images and similar parts to TS2951CS50 RLGL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS2951CS50 RLGL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS2951CS50 RLGL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS2951CS50 RLGL fall under?
The TS2951CS50 RLGL is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TS2951CS50 RLGL when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS2951CS50 RLGL you can contact the distributor directly for product support, shipping queries etc.
Is the TS2951CS50 RLGL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS2951CS50 RLGL have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS2951CS50 RLGL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS2951CS50 RLGL often in real-time on the comparison pages.
What if I can't find stock of TS2951CS50 RLGL?
You can fill out our help required form which you can use to request a quote for TS2951CS50 RLGL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.