Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
3,850
in stock
|
Buy Now | |
Schukat Electronic
from US$0.22
|
101,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
3,850
in stock
|
Buy Now | |
element14
from US$0.47
|
3,850
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
2,380
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
82
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 380mV |
LDO Regulator Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
LDO U-Reg +5,0V 0,15A SO8 | Schukat Electronic |
Ldo, Fixed, 5V, 0.15A, Sop-8 | Newark Electronics |
LDO, FIXED, 5V, 0.15A, SOP-8 | element14 |
Taiwan Semiconductor LDO Voltage Regulator 5V 150mA SOP-8 | Distrelec |
IC: voltage regulator | Transfer Multisort Elektronik |
Ultra Low Dropout Voltage Regulator | Future Electronics |
LDO Regulator Pos 5V 150mA 8-Pin SOIC Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS2951CS50 RLG?
Additional datasheets, footprints and schematics for TS2951CS50 RLG are listed on our Part Details page. You can also find images and similar parts to TS2951CS50 RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS2951CS50 RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS2951CS50 RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS2951CS50 RLG fall under?
The TS2951CS50 RLG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TS2951CS50 RLG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS2951CS50 RLG you can contact the distributor directly for product support, shipping queries etc.
Is the TS2951CS50 RLG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS2951CS50 RLG have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for TS2951CS50 RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS2951CS50 RLG often in real-time on the comparison pages.
What if I can't find stock of TS2951CS50 RLG?
You can fill out our help required form which you can use to request a quote for TS2951CS50 RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.