Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
4,680
in stock
|
Buy Now | |
Schukat Electronic
from US$0.65
|
20,450
in stock
|
Buy Now | |
element14
from US$0.84
|
4,680
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
191
in stock
|
Buy Now | |
Micros
from US$0.99
|
100
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
LDO U-Reg +3,3V 1A TO252 | Schukat Electronic |
V REG +3.3V, SMD, 2940, TO-252-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Positive Voltage Regulator | Micros |
LDO Regulator Pos 3.3V 1A 3-Pin TO-252 T/R | EBV Elektronik |
LDO Voltage Regulators 1A Ultra LDO 3.3v Vltg Reg | Future Electronics |
Where can I find additional details, specifications and documents for a TS2940CP33 ROG?
Additional datasheets, footprints and schematics for TS2940CP33 ROG are listed on our Part Details page. You can also find images and similar parts to TS2940CP33 ROG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS2940CP33 ROG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS2940CP33 ROG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS2940CP33 ROG fall under?
The TS2940CP33 ROG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TS2940CP33 ROG when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS2940CP33 ROG you can contact the distributor directly for product support, shipping queries etc.
Is the TS2940CP33 ROG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TS2940CP33 ROG have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Transfer Multisort Elektronik and Micros have stock available or on a lead time for TS2940CP33 ROG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS2940CP33 ROG often in real-time on the comparison pages.
What if I can't find stock of TS2940CP33 ROG?
You can fill out our help required form which you can use to request a quote for TS2940CP33 ROG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.