Status: | Unknown |
---|---|
Series: | 3.3V 800mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
1,700
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
101,400
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
4,741
in stock
|
Buy Now | |
Micros
from US$0.24
|
4,186
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,504
in stock
|
Buy Now | |
element14
from US$0.16
|
838
in stock
|
Buy Now | |
Farnell
from US$0.17
|
838
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 0V |
Input Voltage Max | 12V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 800mA |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V 800mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 1117 |
Device Marking | TS1117CW-3.3 |
External Depth | 1.8mm |
External Length / Height | 7.3mm |
External Width | 6.85mm |
IC Package (Case style) | SOT-223 |
Lead Spacing | 2.35mm |
No. of Outputs | 1Outputs |
Operating Temperature Range | -20°C to +85°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 1A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 7V |
Supply Voltage Min | 6.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Fixed LDO |
LDO U-Reg +3,3V 1A SOT223 | Schukat Electronic |
Taiwan Semiconductor LDO Voltage Regulator 3.3V 1A SOT-223 | Distrelec |
Positive Voltage Regulator, LDO, 3.3V, 0.8A, 1%, 1.2V dropout, -40÷125°C | Micros |
IC: voltage regulator | Transfer Multisort Elektronik |
0.8A LDO 3.3V Volt Reg TS1117BCW33 RP | RS |
LDO VOLTAGE REG, 0.8A, 12V, SOT223-3 | element14 |
LDO Voltage Regulators 1A 3.3V LOW DROPOUT VOLTAGE REGULATOR | Future Electronics |
LDO Regulator Pos 3.3V 1A 4-Pin SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS1117BCW33 RPG?
Additional datasheets, footprints and schematics for TS1117BCW33 RPG are listed on our Part Details page. You can also find images and similar parts to TS1117BCW33 RPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS1117BCW33 RPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS1117BCW33 RPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS1117BCW33 RPG fall under?
The TS1117BCW33 RPG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TS1117BCW33 RPG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS1117BCW33 RPG you can contact the distributor directly for product support, shipping queries etc.
Is the TS1117BCW33 RPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS1117BCW33 RPG have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Micros, Transfer Multisort Elektronik and RS have stock available or on a lead time for TS1117BCW33 RPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS1117BCW33 RPG often in real-time on the comparison pages.
What if I can't find stock of TS1117BCW33 RPG?
You can fill out our help required form which you can use to request a quote for TS1117BCW33 RPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.