TPS7A9101DSKT . Part Information
Details for TPS7A9101DSKT . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.6600 |
Stock Information
Details
Part Specifications
Output Type | Adjustable |
Input Voltage Min | 1.4V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 5.2V |
Output Current | 1A |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- LDO, ADJ, 0.8V TO 5.2V, 1A, SON-10; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.2V; Output Current:1A; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS7A9101DSKT .?
Additional datasheets, footprints and schematics for TPS7A9101DSKT . are listed in our Part Details tab. You can also find the TPS7A9101DSKT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A9101DSKT . in the Pricing & Inventory tab next to part details. You can view TPS7A9101DSKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A9101DSKT . fall under?
The TPS7A9101DSKT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A9101DSKT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A9101DSKT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A9101DSKT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS7A9101DSKT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS7A9101DSKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A9101DSKT . often in real-time on the comparison pages.
What if I can't find stock of TPS7A9101DSKT .?
You can fill out our help required form which you can use to request a quote for TPS7A9101DSKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.