Status: | Unknown |
---|---|
Series: | 2.8V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 120mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 2.8V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
200-mA, low-dropout voltage regulator with enable | Texas Instruments |
Ldo, Fixed, 2.8V, 0.2A, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS79328DBVR .?
Additional datasheets, footprints and schematics for TPS79328DBVR . are listed on our Part Details page. You can also find images and similar parts to TPS79328DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS79328DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS79328DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS79328DBVR . fall under?
The TPS79328DBVR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS79328DBVR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79328DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS79328DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS79328DBVR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS79328DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS79328DBVR . often in real-time on the comparison pages.
What if I can't find stock of TPS79328DBVR .?
You can fill out our help required form which you can use to request a quote for TPS79328DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.