Status: | Unknown |
---|---|
Series: | Adj 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.22V |
Adjustable Output Voltage Max | 5.25V |
Output Current | 150mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | WSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
150-mA, nano-IQ, low-dropout voltage regulator with pin-selectable, dual-level output voltage | Texas Instruments |
Ldo, Adj, 1.22V-5.25V, 0.15A, Wson-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS78001DRVR?
Additional datasheets, footprints and schematics for TPS78001DRVR are listed on our Part Details page. You can also find images and similar parts to TPS78001DRVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS78001DRVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS78001DRVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS78001DRVR fall under?
The TPS78001DRVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS78001DRVR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS78001DRVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS78001DRVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS78001DRVR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS78001DRVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS78001DRVR often in real-time on the comparison pages.
What if I can't find stock of TPS78001DRVR?
You can fill out our help required form which you can use to request a quote for TPS78001DRVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.