Status: | Unknown |
---|---|
Series: | TPS770xx Family |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 50mA |
Dropout Voltage Vdo | 35mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | TPS770xx Family |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 1.8V |
Primary Input Voltage | 10V |
REGULATOR, LDO, FIXED, 1.8V, SOT-23-5 | element14 |
LDO U-Reg +1,8V 0,05A SOT23-5 | Schukat Electronic |
IC: voltage regulator | Transfer Multisort Elektronik |
Regulator, Ldo, Fixed, 1.8V, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS77018DBVT?
Additional datasheets, footprints and schematics for TPS77018DBVT are listed on our Part Details page. You can also find images and similar parts to TPS77018DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS77018DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS77018DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS77018DBVT fall under?
The TPS77018DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS77018DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS77018DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS77018DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS77018DBVT have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TPS77018DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS77018DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS77018DBVT?
You can fill out our help required form which you can use to request a quote for TPS77018DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.