Status: | Unknown |
---|---|
Series: | 5V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.41
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 71mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
IC: voltage regulator | Transfer Multisort Elektronik |
100mA,5V,LDO Voltage Reg.,TPS76950DBV | RS |
Regulator, Ldo, Fixed, 5V, Sot-23-5 | Newark Electronics |
100-mA, 10-V, low-IQ, low-dropout voltage regulator with enable | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS76950DBVT?
Additional datasheets, footprints and schematics for TPS76950DBVT are listed on our Part Details page. You can also find images and similar parts to TPS76950DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS76950DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS76950DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS76950DBVT fall under?
The TPS76950DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS76950DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76950DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS76950DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS76950DBVT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, RS, Newark Electronics and Texas Instruments have stock available or on a lead time for TPS76950DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS76950DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS76950DBVT?
You can fill out our help required form which you can use to request a quote for TPS76950DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.