Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 100mA |
Dropout Voltage Vdo | 71mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 1.2V to 5.5V |
Output Voltage Max | 5.5V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 10V |
100-mA, 10-V, low-IQ, low-dropout voltage regulator with enable | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Reg, 10Vin, 0.1A, Adj, 5Sot23 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS76901DBVR .?
Additional datasheets, footprints and schematics for TPS76901DBVR . are listed on our Part Details page. You can also find images and similar parts to TPS76901DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS76901DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS76901DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS76901DBVR . fall under?
The TPS76901DBVR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS76901DBVR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76901DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS76901DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS76901DBVR . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS76901DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS76901DBVR . often in real-time on the comparison pages.
What if I can't find stock of TPS76901DBVR .?
You can fill out our help required form which you can use to request a quote for TPS76901DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.