Status: | Unknown |
---|---|
Series: | 3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 375mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Base Number | 76330 |
IC Generic Number | 76330 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 3% |
Output Current Max | 0.15A |
Output Voltage Nom. | 3V |
Primary Input Voltage | 10V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
V Reg Ldo 0.15A 3.0V, Smd, 76330 | Newark Electronics |
150-mA, 10-V, low-dropout voltage regulator with enable | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS76330DBVT .?
Additional datasheets, footprints and schematics for TPS76330DBVT . are listed on our Part Details page. You can also find images and similar parts to TPS76330DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS76330DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS76330DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS76330DBVT . fall under?
The TPS76330DBVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS76330DBVT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76330DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS76330DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS76330DBVT . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS76330DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS76330DBVT . often in real-time on the comparison pages.
What if I can't find stock of TPS76330DBVT .?
You can fill out our help required form which you can use to request a quote for TPS76330DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.