Status: | Unknown |
---|---|
Series: | 1.8V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
690
in stock
|
Buy Now | |
Texas Instruments
from US$0.36
|
29,421
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.69
|
850
in stock
|
Buy Now | |
element14
from US$1.33
|
655
in stock
|
Buy Now | |
Farnell
from US$0.43
|
655
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
279
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 375mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.8V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Base Number | 76318 |
IC Generic Number | 76318 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 3% |
Output Current Max | 0.15A |
Output Voltage Nom. | 1.8V |
Primary Input Voltage | 10V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
150-mA, 10-V, low-dropout voltage regulator with enable | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
150mA,1.8V,LDO Voltage Reg.,TPS76318DBV | RS |
V REG LDO 0.15A 1.8V, SMD, 76318 | element14 |
V Reg Ldo 0.15A 1.8V, Smd, 76318 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS76318DBVT .?
Additional datasheets, footprints and schematics for TPS76318DBVT . are listed on our Part Details page. You can also find images and similar parts to TPS76318DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS76318DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS76318DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS76318DBVT . fall under?
The TPS76318DBVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS76318DBVT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76318DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS76318DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS76318DBVT . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for TPS76318DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS76318DBVT . often in real-time on the comparison pages.
What if I can't find stock of TPS76318DBVT .?
You can fill out our help required form which you can use to request a quote for TPS76318DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.