TPS73101DBVT . Part Information
Details for TPS73101DBVT . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Buy TPS73101DBVT Directly from Texas Instruments (0 in stock) at $0.3800
Part Downloads

Part Specifications
Output Type | Adjustable |
Input Voltage Min | 1.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 150mA |
Dropout Voltage Vdo | 30mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 150mA Adjust. LDO Cap-Free, TPS73101DBV | RS Components
- LDO, ADJ, 1.2V-5.5V, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:150mA; RoHS Compliant: Yes | Newark Electronics
- 150-mA, high-accuracy, ultra-low-dropout voltage regulator with reverse current protection & enable | Texas Instruments
- LDO Voltage Regulator [Texas Instruments] TPS73101DBVT LDO Voltage Regulator | Distrelec
- Texas Instruments TPS73101DBVT LDO Gerilim Regülatörü, Ayarlanabilir, 150mA, ±0,5%, 5-Pinli SOT-23 | RS Components TR
- Regolatore tensione SOT23-5 TPS73101DBV | RS Components IT
Viewing Distributors for TPS73101DBVT .
Loading...
Loading Results for TPS73101DBVT .