Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.47V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 9.75V |
Output Current | 500mA |
Dropout Voltage Vdo | 146mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 7301 |
IC Generic Number | 7301 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.5A |
Output Voltage | 9.75V |
Output Voltage Adjustable Range | 1.2V to 9.75V |
Output Voltage Max | 9.75V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 10V |
Supply Voltage Min | 2.47V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
V REG, LDO ADJ, SMD, 7301, SOIC8 | element14 |
500-mA, 10-V, low-dropout voltage regulator with power good & enable | Texas Instruments |
V Reg, Ldo Adj, Smd, 7301, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS7301QD .?
Additional datasheets, footprints and schematics for TPS7301QD . are listed on our Part Details page. You can also find images and similar parts to TPS7301QD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7301QD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7301QD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7301QD . fall under?
The TPS7301QD . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7301QD . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7301QD . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7301QD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7301QD . have stock available?
Authorised distributors including element14, Farnell, Texas Instruments and Newark Electronics have stock available or on a lead time for TPS7301QD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7301QD . often in real-time on the comparison pages.
What if I can't find stock of TPS7301QD .?
You can fill out our help required form which you can use to request a quote for TPS7301QD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.