TPS71701DCKT Part Information
Details for TPS71701DCKT by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Description
The TPS717 family of low-dropout (LDO), low-power linear regulators offers very high power-supply rejection (PSRR) while maintaining very low 45-μA ground current in an ultra-small, five-pin SOT package. The family uses an advanced BiCMOS process and a PMOS pass device to achieve fast start-up, very low noise, excellent transient response, and excellent PSRR performance. The TPS717 is stable with a 1-μF ceramic output capacitor and uses a precision voltage reference and feedback loop to achieve a worst-case accuracy of 3% over all load, line, process, and temperature variations. The device family is fully specified from TJ = –40°C to 125°C and is offered in a small SOT (SC70-5) package, a 2-mm × 2-mm WSON-6 package with a thermal pad, and a 1.5-mm × 1.5-mm WSON-6 package, which are ideal for small form factor portable equipment (such as wireless handsets and PDAs).
Part Downloads


Part Features
- Available in Multiple Output Versions: u2013 Fixed Output with Voltages from 0.9 V to 5 V u2013 Adjustable Output Voltage from 0.9 V to 6.2 V
- Excellent Load and Line Transient Response
- Input Voltage: 2.5 V to 6.5 V
- Low Noise: 30 u03bcVRMS typical (100 Hz to 100 kHz)
- Small 5-pin SC-70, 2-mm u00d7 2-mm WSON-6, and
- Ultra-High PSRR: u2013 70 dB at 1 kHz, 67 dB at 100 kHz, and 45 dB at 1 MHz
- Very Low Dropout: 170 mV typical at 150 mA
Part Specifications
Output Type | Adjustable |
Input Voltage Min | 2.5V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 900mV |
Adjustable Output Voltage Max | 6.2V |
Output Current | 150mA |
Dropout Voltage Vdo | 170mV |
LDO Regulator Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.03% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 6.2V |
Output Voltage Adjustable Range | 900mV to 6.2V |
Output Voltage Max | 6.2V |
Output Voltage Min | 900mV |
Primary Input Voltage | 6.5V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Adjustable Positive LDO Linear |
Alternative Part Descriptions
- Reg LDO Lin Adj Pos 0.9V to 6.2V 0.15A | RS Components
- IC, VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:6.2V; Output Current:150mA; Dropout RoHS Compliant: Yes | Newark Electronics
- 150-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable | Texas Instruments