Status: | Unknown |
---|---|
Series: | 5V 50mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
3,570
in stock
|
Buy Now | |
Texas Instruments
from US$0.21
|
3,018
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
2,317
in stock
|
Buy Now | |
element14
from US$0.29
|
2,317
in stock
|
Buy Now | |
Farnell
from US$0.28
|
2,317
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
1,316
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 24V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 50mA |
Dropout Voltage Vdo | 415mV |
LDO Regulator Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 5V 50mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 5V |
Primary Input Voltage | 24V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
Reg LDO Lin Fix Pos 5V 0.05A 5-Pin SC-70 | RS |
50mA 24V ultra-low-IQ low-dropout (LDO) voltage regulator | Texas Instruments |
Ic, Ldo Regulator, 0.05A, 24V, Sc70-5 | Newark Electronics |
IC, LDO REGULATOR, 0.05A, 24V, SC70-5 | element14 |
Where can I find additional details, specifications and documents for a TPS71550DCKR?
Additional datasheets, footprints and schematics for TPS71550DCKR are listed on our Part Details page. You can also find images and similar parts to TPS71550DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS71550DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS71550DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS71550DCKR fall under?
The TPS71550DCKR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS71550DCKR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS71550DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS71550DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS71550DCKR have stock available?
Authorised distributors including RS, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS71550DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS71550DCKR often in real-time on the comparison pages.
What if I can't find stock of TPS71550DCKR?
You can fill out our help required form which you can use to request a quote for TPS71550DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.