TPS709B33DBVT . Part Information
Details for TPS709B33DBVT . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.3900 |
10 | 1.1900 |
50 | 1.0800 |
100 | 0.9760 |
250 | 0.8970 |
Stock Information
Details
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.7V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Linear Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 3.3V |
Alternative Part Descriptions
- LDO, FIXED, 3.3V, 0.15A, SOT-23-5; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2.7V; Input Voltage Max:30V; Product Range:-; Output Current:150mA; Output RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS709B33DBVT .?
Additional datasheets, footprints and schematics for TPS709B33DBVT . are listed in our Part Details tab. You can also find the TPS709B33DBVT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS709B33DBVT . in the Pricing & Inventory tab next to part details. You can view TPS709B33DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS709B33DBVT . fall under?
The TPS709B33DBVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS709B33DBVT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS709B33DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS709B33DBVT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS709B33DBVT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS709B33DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS709B33DBVT . often in real-time on the comparison pages.
What if I can't find stock of TPS709B33DBVT .?
You can fill out our help required form which you can use to request a quote for TPS709B33DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.