Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
990
in stock
|
Buy Now | |
Texas Instruments
from US$0.46
|
182,235
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
250
in stock
|
Buy Now | |
element14
from US$0.80
|
250
in stock
|
Buy Now | |
Farnell
from US$0.85
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
245
in stock
|
Buy Now |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SON |
No. of Pins | 6Pins |
Output Current | 450mA |
Output Voltage Nom. | 5V |
Switching Frequency | 3.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 61240 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5V |
Primary Input Voltage | 5.5V |
2.3-V to 5.5-V input range, 3.5-MHz fixed frequency 450-mA boost converter | Texas Instruments |
3.5MHz Efficient Step-Up Converter WSON6 | RS |
Boost, 450Ma, 6Son, Full Reel | Newark Electronics |
BOOST, 450MA, 6SON, FULL REEL | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPS61240DRVT .?
Additional datasheets, footprints and schematics for TPS61240DRVT . are listed on our Part Details page. You can also find images and similar parts to TPS61240DRVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61240DRVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61240DRVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61240DRVT . fall under?
The TPS61240DRVT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61240DRVT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61240DRVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61240DRVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61240DRVT . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61240DRVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61240DRVT . often in real-time on the comparison pages.
What if I can't find stock of TPS61240DRVT .?
You can fill out our help required form which you can use to request a quote for TPS61240DRVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.