| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Topology | Synchronous Buck (Step Down) |
|---|---|
| Input Voltage Min | 3V |
| Input Voltage Max | 6V |
| DC / DC Converter IC Case | HTSSOP |
| No. of Pins | 20Pins |
| Output Current | 3A |
| Output Voltage Nom. | 3.3V |
| Switching Frequency | 550kHz |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 1% |
| Base Number | 54316 |
| Frequency | 700kHz |
| IC Generic Number | 54316 |
| Logic Function Number | 54316 |
| No. of Outputs | 1Outputs |
| On Resistance Rds(on) | 85mohm |
| Operating Frequency | 700kHz |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Voltage | 3.3V |
| Power Supply IC Type | Step-down convertor |
| Primary Input Voltage | 6V |
| Supply Voltage Min | 4V |
| Switch Output Current Isw Max | 4A |
| Termination Type | Surface Mount Device |
| Voltage Regulator Type | Synchronous Buck |
Where can I find additional details, specifications and documents for a TPS54316PWP .?
Additional datasheets, footprints and schematics for TPS54316PWP . are listed on our Part Details page. You can also find images and similar parts to TPS54316PWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54316PWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54316PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54316PWP . fall under?
The TPS54316PWP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54316PWP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54316PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54316PWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54316PWP . have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for TPS54316PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54316PWP . often in real-time on the comparison pages.
What if I can't find stock of TPS54316PWP .?
You can fill out our help required form which you can use to request a quote for TPS54316PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.