Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 3A |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
Driver Case Style | SSOP |
No. of Pins | 24Pins |
Input Delay | 11µs |
Output Delay | 4µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 5 - 48 hours |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2005 |
Device Type | High Side |
Module Configuration | Low Side |
No. of Outputs | 8Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1A |
Output Resistance | 0.9ohm |
Output Voltage | 45V |
Power Dissipation Pd | 800mW |
Supply Voltage Range | 8V to 40V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 3A |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
Driver Case Style | SSOP |
No. of Pins | 24Pins |
Input Delay | 11µs |
Output Delay | 4µs |
RoHS Compliant | Yes |
Power Switch Hi Side 24-Pin SSOP T/R | Avnet Asia |
Power Switch Array 8-Ch High-Side SSOP24 | RS |
Mosfet Driver, -40 To 85Deg C | Newark Electronics |
HI SIDE SWITCH, 8CH, 8-40V SSOP 24 | element14 |
Where can I find additional details, specifications and documents for a TPD2005F(EL F)?
Additional datasheets, footprints and schematics for TPD2005F(EL F) are listed on our Part Details page. You can also find images and similar parts to TPD2005F(EL F) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD2005F(EL F) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD2005F(EL F) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD2005F(EL F) fall under?
The TPD2005F(EL F) is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPD2005F(EL F) when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD2005F(EL F) you can contact the distributor directly for product support, shipping queries etc.
Is the TPD2005F(EL F) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD2005F(EL F) have stock available?
Authorised distributors including Avnet Asia, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD2005F(EL F).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD2005F(EL F) often in real-time on the comparison pages.
What if I can't find stock of TPD2005F(EL F)?
You can fill out our help required form which you can use to request a quote for TPD2005F(EL F) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.