Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
No. of Pins | 5Pins |
300-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable | Texas Instruments |
Ldo, Fixed, 2.5V, 300Ma, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV70225DBVT?
Additional datasheets, footprints and schematics for TLV70225DBVT are listed on our Part Details page. You can also find images and similar parts to TLV70225DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV70225DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV70225DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV70225DBVT fall under?
The TLV70225DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV70225DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV70225DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV70225DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV70225DBVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV70225DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV70225DBVT often in real-time on the comparison pages.
What if I can't find stock of TLV70225DBVT?
You can fill out our help required form which you can use to request a quote for TLV70225DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.