Status: | Unknown |
---|---|
Series: | 1.2V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 570mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.2V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 1.2V |
Primary Input Voltage | 5.5V |
TLV117112DCYT TEXAS INSTRUMENTS | Elfaro |
1-A, low-dropout voltage regulator (tab GND) | Texas Instruments |
1A + Fixed Vltg Lo-D rpout Linear Reg | Mouser Electronics |
Ldo, 0.45Vdo, 1A, 1.2V, 1.5%, 4Sot223 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV117112DCYT .?
Additional datasheets, footprints and schematics for TLV117112DCYT . are listed on our Part Details page. You can also find images and similar parts to TLV117112DCYT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV117112DCYT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV117112DCYT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV117112DCYT . fall under?
The TLV117112DCYT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV117112DCYT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV117112DCYT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV117112DCYT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV117112DCYT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TLV117112DCYT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV117112DCYT . often in real-time on the comparison pages.
What if I can't find stock of TLV117112DCYT .?
You can fill out our help required form which you can use to request a quote for TLV117112DCYT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.