Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 20V |
Input Voltage Max | 125V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 125V |
Output Current | 700mA |
Linear Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 783 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Adjustable Range | 1.25V to 125V |
Output Voltage Max | 125V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 20V |
Reg Standard Lin Adj Pos 1.25V to 125V | RS |
REG, HI-VOLT, ADJ, D2PAK-3 | Farnell |
Reg, Hi-Volt, Adj, D2Pak-3 | Newark Electronics |
700-mA, 125-V, adjustable linear voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TL783CKTTR?
Additional datasheets, footprints and schematics for TL783CKTTR are listed on our Part Details page. You can also find images and similar parts to TL783CKTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL783CKTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL783CKTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL783CKTTR fall under?
The TL783CKTTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TL783CKTTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL783CKTTR you can contact the distributor directly for product support, shipping queries etc.
Is the TL783CKTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL783CKTTR have stock available?
Authorised distributors including RS, Farnell, element14, Newark Electronics and Texas Instruments have stock available or on a lead time for TL783CKTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL783CKTTR often in real-time on the comparison pages.
What if I can't find stock of TL783CKTTR?
You can fill out our help required form which you can use to request a quote for TL783CKTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.